TE Connectivity CM2833-000
- 收藏
- 对比
CM2833-000
2460-CM2833-000
配件
--
大陆
立即发货

Connector Accessories Banding Backshell with Strap Size 17 45° Aluminum Alloy Cadmium Finish Olive Drab
1最小包装量--
CM2833-000详情
TE Connectivity CM2833-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
KYOCERA AVX
Product Status
活跃
For Use With
MIL-DTL-38999 Series III & IV Circular Connectors
系列
*
操作温度
-65 to 175 °C
类型
带状后壳
CM2833-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。