TE Connectivity CM2850-000
- 收藏
- 对比
添加到询价列表
CM2850-000详情
TE Connectivity CM2850-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
3
Nominal voltage
240
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Push button, normally closed
照明
None
0个相似型号
CM2850-000拓展信息








哦! 它是空的。