TE Connectivity CM33002
- 收藏
- 对比
CM33002
2460-CM33002
无类别的
--
大陆
立即发货

CM33002 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM33002详情
TE Connectivity CM33002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Conductor category
Class 5 = flexible
Nominal cross section conductor
0.25
Core identification
Colour
Category
Other
Screen over stranding element
None
Outer diameter approx.
10.6
Permitted cable outer temperature during assembling/handling
5 - 70
Colour outer sheath
Grey
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
CM33002拓展信息







哦! 它是空的。