TE Connectivity CM45-102K
- 收藏
- 对比
CM45-102K
2460-CM45-102K
无类别的
--
大陆
立即发货

CM45-102K datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM45-102K详情
TE Connectivity CM45-102K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
375 - 2500
Type of electrical connection of main circuit
Other
CM45-102K拓展信息







哦! 它是空的。