TE Connectivity CM508-HA03
- 收藏
- 对比
CM508-HA03
2460-CM508-HA03
无类别的
--
大陆
立即发货

CM508-HA03 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM508-HA03详情
TE Connectivity CM508-HA03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
500
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CM508-HA03拓展信息







哦! 它是空的。