TE Connectivity CM5132-002
- 收藏
- 对比
CM5132-002
2460-CM5132-002
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Heat Shrink, Wire, RAYCHEM OHVT
1最小包装量--
CM5132-002详情
TE Connectivity CM5132-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
≤ 72
TE Internal #
CM5132-002
TE Internal Description
OHVT-72H-W-2M
Alias #
OHVT-72H-W-2M
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
热缩管
For Use With
HTS Series Heavy Duty Rectangular Connectors
类型
Hood
家人
HB.32
产品长度
95 mm
CM5132-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。