TE Connectivity CM5783-A1
- 收藏
- 对比
CM5783-A1
2460-CM5783-A1
无类别的
--
大陆
立即发货

CM5783-A1 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM5783-A1详情
TE Connectivity CM5783-A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
392
Material housing
Steel
Degree of protection (IP)
IP41
With lock
有
深度
400
宽度
350
高度
2200
CM5783-A1拓展信息







哦! 它是空的。