TE Connectivity CM5800I
- 收藏
- 对比
CM5800I
2460-CM5800I
无类别的
--
大陆
立即发货

CM5800I datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CM5800I详情
TE Connectivity CM5800I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
58.4
Number of contacts as normally closed contact
1
Voltage type of supply voltage
AC
功能
Mechanical
0个相似型号
CM5800I拓展信息







哦! 它是空的。