TE Connectivity CM5850-011
- 收藏
- 对比
CM5850-011
2460-CM5850-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Heat Shrink, Wire, RAYCHEM OHVT
1最小包装量--
CM5850-011详情
TE Connectivity CM5850-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM5850-011
TE Internal Description
OHVT-72H-W-5M
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 72
Cable Shield Styleu2009
Wire
CM5850-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。