TE Connectivity CM6805I
- 收藏
- 对比
CM6805I
2460-CM6805I
无类别的
--
大陆
立即发货

CM6805I datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM6805I详情
TE Connectivity CM6805I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
3R
Number of contacts as normally closed contact
1
Colour front ring
Titanium
With front ring
有
Type of control element
Key
With light source
无
CM6805I拓展信息







哦! 它是空的。