TE Connectivity CM8501CG
- 收藏
- 对比
CM8501CG
2460-CM8501CG
无类别的
--
大陆
立即发货

CM8501CG datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
CM8501CG详情
TE Connectivity CM8501CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CM8501CG拓展信息







哦! 它是空的。