TE Connectivity CM8501I
- 收藏
- 对比
CM8501I
2460-CM8501I
无类别的
--
大陆
立即发货

CM8501I datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM8501I详情
TE Connectivity CM8501I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
5 - 9
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
13.5
Wrench width
24
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
无
Model
Straight
CM8501I拓展信息







哦! 它是空的。