TE Connectivity CM8600C
- 收藏
- 对比
CM8600C
2460-CM8600C
无类别的
--
大陆
立即发货

CM8600C datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CM8600C详情
TE Connectivity CM8600C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
56
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
95
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
560
Min. permitted bending radius, stationary application/permanent installation
280
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
CM8600C拓展信息







哦! 它是空的。