TE Connectivity CM9834-000
- 收藏
- 对比
CM9834-000
2460-CM9834-000
热缩管
--
大陆
立即发货

Clear, 3:1, Single Wall Tubing, Shrinks To .013 in [.39 mm], Medical Grade Crosslinked Polyolefin, 1.19 mm [.047 in] Inner Diameter
1最小包装量--
CM9834-000详情
TE Connectivity CM9834-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM9834-000
TE Internal Description
MT-LWA-.047-X-SP
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.19u2009mmu2009[u2009.047u2009inu2009]
Recovered Inside Diameter (Max)u2009
.39u2009mmu2009[u2009.013u2009inu2009]
Shrink Ratiou2009
3:1
CM9834-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。