TE Connectivity CM9837-000
- 收藏
- 对比
CM9837-000
2460-CM9837-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing and Sleeves MT6000-3/16-X-SP
1最小包装量--
CM9837-000详情
TE Connectivity CM9837-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
10
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850492910A02
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
黑色阳极氧化
产品
Non-Environmental Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
CM9837-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。