TE Connectivity CM9965-000
- 收藏
- 对比
CM9965-000
2460-CM9965-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter Aluminum Nickel Finish Bright Size 12 (Alt: CM9965-000)
1最小包装量--
CM9965-000详情
TE Connectivity CM9965-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CM9965-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
CM9965
连接器类型
圆形连接器适配器
Reach合规守则
compliant
CM9965-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。