TE Connectivity CMC-0553-1-9
- 收藏
- 对比
CMC-0553-1-9
2460-CMC-0553-1-9
电缆,电线
--
大陆
立即发货

Power Cable, CMC, 600VAC Voltage Rating, White Cable Color, Operating Temperature Range -65 – 200 °C, 1 AWG Wire Size, RAYCHEM CMC Series
1最小包装量--
CMC-0553-1-9详情
TE Connectivity CMC-0553-1-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
272659-000
TE Internal Description
CMC-0553-1-9
Alias #
7-1192019-6
Cable Typeu2009
CMC
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Flexible ETFE
Cable Coloru2009
White
Operating Temperature Rangeu2009(°C)
-65 – 200
CMC-0553-1-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。