TE Connectivity CMC-0553-8-9
- 收藏
- 对比
CMC-0553-8-9
2460-CMC-0553-8-9
电缆,电线
--
大陆
立即发货

Power Cable, CMC, 600VAC Voltage Rating, White Cable Color, Operating Temperature Range -65 – 200 °C, 8 AWG Wire Size, RAYCHEM CMC Series
1最小包装量--
CMC-0553-8-9详情
TE Connectivity CMC-0553-8-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-65 – 200
Cable Coloru2009
White
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Flexible ETFE
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
CMC
Alias #
3-1192499-1
TE Internal Description
CMC-0553-8-9
TE Internal #
330815-000
CMC-0553-8-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。