TE Connectivity CMC32EA27-06PNA91
- 收藏
- 对比
CMC32EA27-06PNA91
2460-CMC32EA27-06PNA91
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 6 AWG / 00 AWG Wire Size, 70 mm² / 16 mm² Wire Size, Wire-to-Panel, 6 Position, Sealable, Wire & Cable
1最小包装量--
CMC32EA27-06PNA91详情
TE Connectivity CMC32EA27-06PNA91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
00, 6
Operating Voltageu2009(VDC)
400
Connector Product Typeu2009
Housing
TE Internal Description
EMBASE M 4+2PTS T.27 CLAV.N SS CT + TROP
TE Internal #
ZPF000000000133927
Wire Sizeu2009(mm²)
16, 70
Connector Systemu2009
Wire-to-Panel
CMC32EA27-06PNA91拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。