TE Connectivity CMC32EA27-49P8090
- 收藏
- 对比
CMC32EA27-49P8090
2460-CMC32EA27-49P8090
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 49 Position, Sealable, Wire & Cable, Signal, Panel Mount, Aluminum, 8 Polarization Code, Polyamide
1最小包装量--
CMC32EA27-49P8090详情
TE Connectivity CMC32EA27-49P8090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
15
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
49
Connector Systemu2009
Wire-to-Panel
TE Internal Description
EMBASE M 49PTS T.27 CLAV.8 SS CT
TE Internal #
ZPF000000000117155
CMC32EA27-49P8090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。