TE Connectivity CMC32EA61-06SN
- 收藏
- 对比
CMC32EA61-06SN
2460-CMC32EA61-06SN
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 000 AWG / 10 AWG Wire Size, 95 mm² / 6 mm² Wire Size, Wire-to-Panel, 6 Position, Sealable, Wire & Cable
1最小包装量--
CMC32EA61-06SN详情
TE Connectivity CMC32EA61-06SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117162
TE Internal Description
FEMALE RECEPTACLE 4+2P S.61 KEY.N + CTS
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(AWG)
000, 10
Wire Sizeu2009(mm²)
6, 95
Connector Systemu2009
Wire-to-Panel
CMC32EA61-06SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。