TE Connectivity CMC32M07-13PNGA91
- 收藏
- 对比
CMC32M07-13PNGA91
2460-CMC32M07-13PNGA91
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 13 Position, Sealable, Wire & Cable, Signal, Panel Mount, Aluminum, N Polarization Code, Polyamide
1最小包装量--
CMC32M07-13PNGA91详情
TE Connectivity CMC32M07-13PNGA91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000139077
TE Internal Description
EMBASE M 13PTS T.07 CLAV.N SS CT + M25 +
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
13
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
15
CMC32M07-13PNGA91拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。