TE Connectivity CMC32RD27-02PN146
- 收藏
- 对比
CMC32RD27-02PN146
2460-CMC32RD27-02PN146
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 00 AWG Wire Size, 70 mm² Wire Size, Wire-to-Panel, 2 Position, Sealable, Wire & Cable, Receptacle, Pin
1最小包装量--
CMC32RD27-02PN146详情
TE Connectivity CMC32RD27-02PN146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117212
TE Internal Description
RECEPTACLE M 2P S27 KEY.N, CMC
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(AWG)
00
Wire Sizeu2009(mm²)
70
Connector Systemu2009
Wire-to-Panel
CMC32RD27-02PN146拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。