TE Connectivity CMC36M27-02SNL
- 收藏
- 对比
CMC36M27-02SNL
2460-CMC36M27-02SNL
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 00 AWG Wire Size, 70 mm² Wire Size, Wire-to-Wire, 2 Position, Sealable, Wire & Cable, Plug, Socket
1最小包装量--
CMC36M27-02SNL详情
TE Connectivity CMC36M27-02SNL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000201016
TE Internal Description
FEMALE PLUG, 2 CTS DIA 7.9, OUTLET M50
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(AWG)
00
Wire Sizeu2009(mm²)
70
Connector Systemu2009
Wire-to-Wire
CMC36M27-02SNL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。