TE Connectivity CMC36M27-08PNL090
- 收藏
- 对比
CMC36M27-08PNL090
2460-CMC36M27-08PNL090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 10 AWG / 1 AWG Wire Size, 6 mm² / 50 mm² Wire Size, Wire-to-Wire, 6 Position, Sealable, Wire & Cable
1最小包装量--
CMC36M27-08PNL090详情
TE Connectivity CMC36M27-08PNL090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
6, 50
Wire Sizeu2009(AWG)
1, 10
Operating Voltageu2009(VDC)
400
Connector Product Typeu2009
Housing
TE Internal Description
MALE PLUG 6+2P S.27 KEY.N W/O CT + M
TE Internal #
ZPF000000000117240
CMC36M27-08PNL090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。