TE Connectivity CMC36M27-49SNK090
- 收藏
- 对比
CMC36M27-49SNK090
2460-CMC36M27-49SNK090
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 49 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Aluminum, N Polarization Code
1最小包装量--
CMC36M27-49SNK090详情
TE Connectivity CMC36M27-49SNK090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117246
TE Internal Description
FICHE F 49PTS T.27 CLAV.N SS CT + M
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
49
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
15
CMC36M27-49SNK090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。