TE Connectivity CMC36PG27-08SNL090
- 收藏
- 对比
CMC36PG27-08SNL090
2460-CMC36PG27-08SNL090
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 1 AWG / 10 AWG Wire Size, 50 mm² / 6 mm² Wire Size, Wire-to-Wire, 8 Position, Sealable, Wire & Cable
1最小包装量--
CMC36PG27-08SNL090详情
TE Connectivity CMC36PG27-08SNL090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000117312
TE Internal Description
FEMALE PLUG 6+2P S.27 KEY.N W/O CT + PG
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
400
Wire Sizeu2009(AWG)
1, 10
Wire Sizeu2009(mm²)
6, 50
Connector Systemu2009
Wire-to-Wire
CMC36PG27-08SNL090拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。