TE Connectivity CMC36RD61-06SNYA01
- 收藏
- 对比
CMC36RD61-06SNYA01
2460-CMC36RD61-06SNYA01
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 400 VDC, 6 AWG / 000 AWG Wire Size, 16 mm² / 95 mm² Wire Size, Wire-to-Wire, 6 Position, Sealable, Wire & Cable
1最小包装量--
CMC36RD61-06SNYA01详情
TE Connectivity CMC36RD61-06SNYA01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
16, 95
Wire Sizeu2009(AWG)
000, 6
Operating Voltageu2009(VDC)
400
Connector Product Typeu2009
Housing
TE Internal Description
FEMALE PLUG 4+2P S.61 KEY.N + CTS + RD
TE Internal #
ZPF000000000117366
CMC36RD61-06SNYA01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。