TE Connectivity CN3523A-ES
- 收藏
- 对比
CN3523A-ES
2460-CN3523A-ES
无类别的
--
大陆
立即发货

CN3523A-ES datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CN3523A-ES详情
TE Connectivity CN3523A-ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
492
Material housing
Steel
Degree of protection (IP)
IP41
With lock
有
深度
600
宽度
1600
高度
2200
CN3523A-ES拓展信息







哦! 它是空的。