TE Connectivity CN3742-000
- 收藏
- 对比
CN3742-000
2460-CN3742-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 80, 600VAC Voltage Rating, Tin-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
CN3742-000详情
TE Connectivity CN3742-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 80
TE Internal Description
82A1131-24-2/4/6-9
TE Internal #
CN3742-000
CN3742-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。