TE Connectivity CN41470MB
- 收藏
- 对比
CN41470MB
2460-CN41470MB
无类别的
--
大陆
立即发货

CN41470MB datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CN41470MB详情
TE Connectivity CN41470MB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0 - 0
With light source
有
宽度
0
长度
0
CN41470MB拓展信息







哦! 它是空的。