TE Connectivity CN4382-000
- 收藏
- 对比
CN4382-000
2460-CN4382-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR40BW45-1814AI
1最小包装量--
CN4382-000详情
TE Connectivity CN4382-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
4000 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
800 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
2-1899479-5
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CN4382-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。