TE Connectivity CN5924-000
- 收藏
- 对比
CN5924-000
2460-CN5924-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, EMEA, Heat Shrink, Heat Shrink Tubing, Flame-Retardant, Flexible, 4 mm Expanded Inside, 1 mm Recovered Inside
1最小包装量--
CN5924-000详情
TE Connectivity CN5924-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN5924-000
TE Internal Description
EN-ATUM-4/1-0-1200
Alias #
EN-ATUM-4/1-0-1200
Power Cable Tube & Accessory Product Availabilityu2009
EMEA
Power Cable Tube & Accessory Technologyu2009
热缩管
Flexibilityu2009
Flexible
Power Cable Tube & Accessory Flammabilityu2009
Flame-Retardant
Power Cable Tube & Accessory Product Typeu2009
热缩管
CN5924-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。