TE Connectivity CN7007-000
- 收藏
- 对比
CN7007-000
2460-CN7007-000
无类别的
--
大陆
立即发货

Tinel-Lock Adapters for D-Subminiature Connectors
1最小包装量--
CN7007-000详情
TE Connectivity CN7007-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
深度
32.9
宽度
5.2
高度
72.9
长度
72.9
CN7007-000拓展信息







哦! 它是空的。