TE Connectivity CN7183-005
- 收藏
- 对比
CN7183-005
2460-CN7183-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 12 kV, Transition, Medium Voltage Size Transition Joint, Cross-Section 25 – 95 mm² / 95 – 240 mm², RAYCHEM MXSU
1最小包装量--
CN7183-005详情
TE Connectivity CN7183-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CN7183-005
TE Internal Description
MXSU-3131-T2
Alias #
MXSU-3131-T2
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Transition
CN7183-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。