TE Connectivity CN7305N
- 收藏
- 对比
CN7305N
2460-CN7305N
无类别的
--
大陆
立即发货

CN7305N datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
CN7305N详情
TE Connectivity CN7305N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
56.7 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2400 - 2400
Type of electrical connection of main circuit
Screw connection
CN7305N拓展信息







哦! 它是空的。