TE Connectivity CN7896-000
- 收藏
- 对比
CN7896-000
2460-CN7896-000
无类别的
--
大陆
立即发货

Multi-Conductor Cables 55PC2144-24-9/93/95/96-96
1最小包装量--
CN7896-000详情
TE Connectivity CN7896-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
导体材料
Silver
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2500 - 18750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
弱电
Compliant
CN7896-000拓展信息







哦! 它是空的。