TE Connectivity CN8027-000
- 收藏
- 对比
CN8027-000
2460-CN8027-000
无类别的
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part: RYCHEX40-AB-90-17-A6-3
1最小包装量--
CN8027-000详情
TE Connectivity CN8027-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
CN8027-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
CN8027-000
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
达到SVHC
unknown
CN8027-000拓展信息







哦! 它是空的。