TE Connectivity CN9567-000
- 收藏
- 对比
CN9567-000
2460-CN9567-000
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, Spec 55, 600VAC Voltage Rating, Silver-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
CN9567-000详情
TE Connectivity CN9567-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24
Conductor Materialu2009
Silver-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Spec 55
Alias #
55PC2132-24-3/6/9-9
TE Internal Description
55PC2132-24-3/6/9-9
TE Internal #
CN9567-000
CN9567-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。