TE Connectivity CONN.PROC.COND. D
- 收藏
- 对比
CONN.PROC.COND. D详情
TE Connectivity CONN.PROC.COND. D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
3500 - 3500
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
CONN.PROC.COND. D拓展信息








哦! 它是空的。