TE Connectivity CONN , RCPT, SMD S 25
- 收藏
- 对比
CONN , RCPT, SMD S 25
2460-CONN , RCPT, SMD S 25
套管 - 音频连接器
--
大陆
立即发货

CONN , RCPT, SMD S 25 ASSY, E
1最小包装量--
CONN , RCPT, SMD S 25详情
TE Connectivity CONN , RCPT, SMD S 25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CONN , RCPT, SMD S 25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。