TE Connectivity CONSMA007-R178
- 收藏
- 对比
CONSMA007-R178
2460-CONSMA007-R178
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA Male Cable End Crimp - RG-178 Cable
1最小包装量--
CONSMA007-R178详情
TE Connectivity CONSMA007-R178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Cable Types
RG-178
Contact Materials
铍铜
Coupling Mechanism
Threaded
Mounting Styles
Cable Mount / Free Hanging
系列
SMA
性别
Plug (Pin)
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
触点终端
Solder
本体饰面
Nickel
产品
Connectors
无线电频率系列
SMA
知识产权评级
-
CONSMA007-R178拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。