TE Connectivity CONSMA010-G
- 收藏
- 对比
CONSMA010-G
2460-CONSMA010-G
同轴连接器(射频)- 适配器
--
大陆
立即发货

RF Adapters - In Series SMA Male to SMA Fml Right Angle, Gold
--最小包装量--
CONSMA010-G详情
TE Connectivity CONSMA010-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Side 2 Gender
Female
Side 2 Polarity
Normal
阻抗
50 Ohms
外壳电镀
Gold
无线电频率系列
SMA
CONSMA010-G拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。