TE Connectivity CONSMA013.062-G
- 收藏
- 对比
CONSMA013.062-G
2460-CONSMA013.062-G
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA, Edge Mount, Male Pin, 0.062 PCB Mount, Gold
1最小包装量--
CONSMA013.062-G详情
TE Connectivity CONSMA013.062-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Cable Types
-
Contact Materials
Brass
Coupling Mechanism
Threaded
Mounting Styles
边缘发射
系列
SMA
性别
Pin (Male)
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
本体饰面
Gold
产品
Connectors
无线电频率系列
SMA
知识产权评级
-
CONSMA013.062-G拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。