TE Connectivity CONSMA015
- 收藏
- 对比
CONSMA015
2460-CONSMA015
同轴连接器(射频)
--
大陆
立即发货

CONN SMA RCPT STR 50 OHM SOLDER
1最小包装量--
CONSMA015详情
TE Connectivity CONSMA015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Cable Types
RG-174
Contact Materials
铍铜
Coupling Mechanism
Threaded
Mounting Styles
Bulkhead
系列
SMA
性别
Jack (Socket)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
50 Ohms
触点终端
Solder
本体饰面
Nickel
产品
Connectors
无线电频率系列
SMA
知识产权评级
-
CONSMA015拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。