TE Connectivity CONSMA020.042-G
- 收藏
- 对比
CONSMA020.042-G
2460-CONSMA020.042-G
同轴连接器(射频)
--
大陆
立即发货

CONN SMA FML EDGE MNT 0.042 PCB
1最小包装量--
CONSMA020.042-G详情
TE Connectivity CONSMA020.042-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Contact Materials
铍铜
Coupling Mechanism
Threaded
Mounting Styles
边缘发射
性别
Socket (Female)
方向
Straight
终端样式
Solder
极性
Standard
阻抗
50 Ohms
触点终端
Solder
本体饰面
Gold
产品
PCB 连接器
无线电频率系列
SMA
CONSMA020.042-G拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。