TE Connectivity CONSMP001-SMD-G-T
- 收藏
- 对比
CONSMP001-SMD-G-T
2460-CONSMP001-SMD-G-T
同轴连接器(射频)
--
大陆
立即发货

CONN SMP PLUG STR 50 OHM SMD
1最小包装量--
CONSMP001-SMD-G-T详情
TE Connectivity CONSMP001-SMD-G-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper
Mounting Styles
通孔
性别
Plug (Pin)
方向
Straight
终端样式
Solder
阻抗
50 Ohms
产品
Connectors
无线电频率系列
SMP
CONSMP001-SMD-G-T拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。