TE Connectivity CONVOLEX-3/4-0-SP
- 收藏
- 对比
CONVOLEX-3/4-0-SP
2460-CONVOLEX-3/4-0-SP
电缆,电线-管理
--
大陆
立即发货

Convoluted Tubing, Crosslinked Polyvinylidene Fluoride, Water / Chemicals/Solvents / De-Icing Fluid, -55 – 150 °C, Length 25 m [82 ft]
1最小包装量--
CONVOLEX-3/4-0-SP详情
TE Connectivity CONVOLEX-3/4-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5470264012
TE Internal Description
CONVOLEX-3/4-0-SP
Alias #
1-1194306-8
Primary Product Materialu2009
Crosslinked Polyvinylidene Fluoride
Fluid Resistance Typeu2009
Chemicals/Solvents, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water
Operating Temperature Rangeu2009(°C)
-55 – 150
Product Lengthu2009
25u2009mu2009[u200982u2009ftu2009]
CONVOLEX-3/4-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。