TE Connectivity CONVOLEX-7/16-0-SP-CS6305
- 收藏
- 对比
CONVOLEX-7/16-0-SP-CS6305
2460-CONVOLEX-7/16-0-SP-CS6305
套管 - 音频连接器
--
大陆
立即发货

TE Connectivity
1最小包装量--
CONVOLEX-7/16-0-SP-CS6305详情
TE Connectivity CONVOLEX-7/16-0-SP-CS6305重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
24
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
CONVOLEX-7/16-0-SP-CS6305拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。