TE Connectivity CP0353-000
- 收藏
- 对比
CP0353-000
2460-CP0353-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TX41SJ00-1604
1最小包装量--
CP0353-000详情
TE Connectivity CP0353-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
CP0353-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。